Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG7637-000 |
No distributors results available
Lead Color | White/Blue |
---|---|
Shield Outside Diameter (Max) | .18 in |
Lead Plating Material | Tin |
Cable Shield Material | Tin, Silver |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Jacket Outside Diameter | 6.3mm, .25in |
Overall Length | 1.26in, 32mm |
Dielectric Outside Diameter | 4.3mm, .169in |
Conductor Outside Diameter | .012 – .11in, .3 – 2.8mm |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Product Type | Coax Terminator |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Where can I find additional details, specifications and documents for a EG7637-000?
Additional datasheets, footprints and schematics for EG7637-000 are listed on our Part Details page. You can also find images and similar parts to EG7637-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG7637-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG7637-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG7637-000 fall under?
The EG7637-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to EG7637-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG7637-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG7637-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG7637-000 have stock available?
There is no stock from authorised distributors for EG7637-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG7637-000 often in real-time on the comparison pages.
What if I can't find stock of EG7637-000?
You can fill out our help required form which you can use to request a quote for EG7637-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.