Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG7058-000 |
Lead Plating Material | Nickel |
---|---|
Lead Stranding | 40x38 AWG |
Pre-Installed Lead Type | Braid Strap |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
Pre-Installed Lead Wire Size | .32mm², 22AWG, 754CMA |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 5.95mm Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing SO63-4-01CS4036 | Sager |
Where can I find additional details, specifications and documents for a EG7058-000?
Additional datasheets, footprints and schematics for EG7058-000 are listed on our Part Details page. You can also find images and similar parts to EG7058-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG7058-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG7058-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG7058-000 fall under?
The EG7058-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to EG7058-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG7058-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG7058-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG7058-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG7058-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG7058-000 often in real-time on the comparison pages.
What if I can't find stock of EG7058-000?
You can fill out our help required form which you can use to request a quote for EG7058-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.