Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG6359-000 |
Lead Plating Material | Nickel |
---|---|
Lead Color | White/Black |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0813 |
Pre-Installed Lead | Yes |
Expanded Inside Diameter (Min) | 5.97mm, .235in |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Dielectric Outside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 175°C |
Solder Sleeve Splice Terminal 22AWG 19.1mm Tin | Avnet America |
Solder Sleeves & Shield Tubing SO96-4-55-22-90-100 | Sager |
Where can I find additional details, specifications and documents for a EG6359-000?
Additional datasheets, footprints and schematics for EG6359-000 are listed on our Part Details page. You can also find images and similar parts to EG6359-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG6359-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG6359-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG6359-000 fall under?
The EG6359-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to EG6359-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG6359-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG6359-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG6359-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG6359-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG6359-000 often in real-time on the comparison pages.
What if I can't find stock of EG6359-000?
You can fill out our help required form which you can use to request a quote for EG6359-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.