Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Nickel-Plated |
---|---|
Insulation Material | Heat-Shrinkable, Radiation Cross-Linked Modified Fluoropolymer |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | .95 – 3.37mm², 16 – 12AWG, 2426 – 5874CMA |
Overall Length | 34.93mm, 1.35in |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | Yes |
Heavy Duty | No |
Barrel Color | Yellow |
Packaging Method | Bag/Box |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Sealable | Yes |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Cable Temperature Rating | 135°C |
Fluid Resistance | Immersion |
High Temperature Rating | 200°C |
Closed Barrel Splice Terminal 16AWG to 12AWG 34.93mm Nickel Bag | Avnet America |
Terminals D-200-90-CS4097 | Sager |
Where can I find additional details, specifications and documents for a EG6089-000?
Additional datasheets, footprints and schematics for EG6089-000 are listed on our Part Details page. You can also find images and similar parts to EG6089-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG6089-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG6089-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG6089-000 fall under?
The EG6089-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to EG6089-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG6089-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG6089-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG6089-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG6089-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG6089-000 often in real-time on the comparison pages.
What if I can't find stock of EG6089-000?
You can fill out our help required form which you can use to request a quote for EG6089-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.