Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG5120-000 |
Wire Color | White, White with Blue Stripe |
---|---|
Jacket Color | White |
Conductor Material | Silver-Coated High Strength Copper Alloy |
Conductor Stranding | High Strand Count Conductor |
Shield Material | Silver-Coated Copper |
Number of Strands | 154 |
Number of Conductors | 2 |
Wire Diameter | .043in, 1.092mm |
Wire Size | .326mm², 22AWG |
Conductor Diameter | .029in |
Overall Outside Diameter | .123in |
Strand Size | 44AWG |
Voltage Rating | 600V |
Product Type | Wire |
Shielded | Yes |
Cable Style | Round Braided Shielded & Jacketed |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Type | Spec 80 |
Operating Temperature Range | -65 – 150°C |
Shielded Multiconductor Cable 2Conductors 22AWG Silver Plated Copper White 600V | Avnet America |
Multi-Conductor Cables 82A6015-22-9/96-9 | Sager |
Where can I find additional details, specifications and documents for a EG5120-000?
Additional datasheets, footprints and schematics for EG5120-000 are listed on our Part Details page. You can also find images and similar parts to EG5120-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG5120-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG5120-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG5120-000 fall under?
The EG5120-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to EG5120-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG5120-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG5120-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG5120-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG5120-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG5120-000 often in real-time on the comparison pages.
What if I can't find stock of EG5120-000?
You can fill out our help required form which you can use to request a quote for EG5120-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.