EG4769-000 Connector Backshells & Adapters by TE Connectivity

BND40AZ00-1007V

Status: Active
Series: -
RoHS: Unknown
Aliases: EG4769-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Color Black
Adapter Plating Material Zinc Nickel (ASTM B841) Chromate Chemical Conversion
TE Adapter Code 40
Adapter Entry Size 7
Material Aluminum
Cable Diameter Range 5.6 – 8.9mm, .219 – .35in
Cable Entry Diameter .2 – 11.1mm, .01 – .44in
Connector Detail Specification Number D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46, D38999/40
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W
Termination Device Included Band
Termination Device Type Band Strap
Style Band Adapter
Connector Shell Size 11, B
Pluggable I/O Accessory Type Band
Adapter Angle 00
Overbraid Termination Band
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EG4769-000?

Additional datasheets, footprints and schematics for EG4769-000 are listed on our Part Details page. You can also find images and similar parts to EG4769-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EG4769-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG4769-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EG4769-000 fall under?

The EG4769-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EG4769-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EG4769-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EG4769-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EG4769-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for EG4769-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EG4769-000 often in real-time on the comparison pages.

What if I can't find stock of EG4769-000?

You can fill out our help required form which you can use to request a quote for EG4769-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay