Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG4031-000 |
Crimp Barrel Plating | Nickel |
---|---|
Sealed | Yes |
Cable Jacket Material | Polymide/PTFE, ETFE |
Side 2 Number of Cables Spliced | 2 |
Crimp Style | Butt |
Side 1 Number of Cables Spliced | 2 |
Cable Shield Plating Material | Nickel |
Number of Conductors | 1 |
Cable Insulation Diameter (Max) | .197in, 5mm |
Wire Outside Diameter | .17in, 2.8mm |
Shield Diameter (Max) | 4.5mm, .177in |
Cable Outside Diameter | .197in, 5mm |
Wire Size | 16 – 20AWG |
Product Type | Cable Splice |
Operating Temperature (Max) | 200°C |
Operating Temperature Range | -65 – 200°C |
Cable Temperature Rating | 150°C |
Cable Accessories Shield Splice Kit Cross-Linked Fluoropolymer Blue | Avnet America |
Solder Sleeves & Shield Tubing D-200-0230-RT | Sager |
Where can I find additional details, specifications and documents for a EG4031-000?
Additional datasheets, footprints and schematics for EG4031-000 are listed on our Part Details page. You can also find images and similar parts to EG4031-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG4031-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG4031-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG4031-000 fall under?
The EG4031-000 is listed under Harnessing > Interconnect Devices > Cable-to-Cable Splicing.
Can I view similar or alternative parts?
You can view similar parts to EG4031-000 when available in the Cable-to-Cable Splicing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG4031-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG4031-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG4031-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG4031-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG4031-000 often in real-time on the comparison pages.
What if I can't find stock of EG4031-000?
You can fill out our help required form which you can use to request a quote for EG4031-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.