Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG3242-000 |
Braid Material | Copper Alloy |
---|---|
Plating | Tin |
Cable Entry Diameter | 15 – 25mm, .591 – .984in |
Weight (Nominal) | 45kg/km |
Length | 328.08ft, 100m |
DC Resistance (Nominal) | 7mΩ |
Braid Coverage | 85% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Wire, braided, lightweight, Cu Alloy, Sn Plated, ID 15.0-25.0mm, 100m length | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit LWB-101-20.0(100) | Sager |
Where can I find additional details, specifications and documents for a EG3242-000?
Additional datasheets, footprints and schematics for EG3242-000 are listed on our Part Details page. You can also find images and similar parts to EG3242-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG3242-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG3242-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG3242-000 fall under?
The EG3242-000 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to EG3242-000 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG3242-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG3242-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG3242-000 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Sager and Farnell have stock available or on a lead time for EG3242-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG3242-000 often in real-time on the comparison pages.
What if I can't find stock of EG3242-000?
You can fill out our help required form which you can use to request a quote for EG3242-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.