EG3235-000 Cable Braids by TE Connectivity

LWB-101-3.0(50)

Status: Active
Series: -
RoHS: Unknown
Aliases: EG3235-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.91

Distributor Stock
Logo for Farnell
Farnell
from US$26.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$16.33
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$17.42
-
Buy Now
Logo for Sager
Sager
from US$13.91
-
Buy Now

Specifications

Braid Material Copper Alloy
Plating Tin
Weight (Nominal) 8.5kg/km
Length 164.04ft, 50m
Cable Entry Diameter 3 – 4.5mm, .118 – .177in
DC Resistance (Nominal) 28mΩ
Braid Coverage 90%
Packaging Quantity 50
Packaging Method Reel
Product Type Braid
Operating Temperature Range -65 – 150°C

Alternative Descriptions

Wraps, Sleeves, Tubing & Conduit Lwb-101-3.0(50) |Raychem Te Connectivity EG3235-000 | Newark Electronics
Wire, braided, lightweight, Cu Alloy, Sn Plated, ID 3.0-4.5mm, 50m length | Avnet America
LWB-101-3.0(50)/DIA 3-4.5MM | TTI Europe
Spiral Wraps, Sleeves, Tubing & Conduit LWB-101-3.0(50) | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EG3235-000?

Additional datasheets, footprints and schematics for EG3235-000 are listed on our Part Details page. You can also find images and similar parts to EG3235-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EG3235-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG3235-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EG3235-000 fall under?

The EG3235-000 is listed under Harnessing > Cable Braids.

Can I view similar or alternative parts?

You can view similar parts to EG3235-000 when available in the Cable Braids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EG3235-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EG3235-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EG3235-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for EG3235-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EG3235-000 often in real-time on the comparison pages.

What if I can't find stock of EG3235-000?

You can fill out our help required form which you can use to request a quote for EG3235-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay