Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG2904-000 |
No distributors results available
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
Material | Aluminum Alloy |
Adapter Entry Size | 10 |
TE Adapter Code | 54 |
Braid | 36 Single |
Cable Diameter Range | 313 – 5in, 79 – 127mm |
Connector Detail Specification Number | NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact |
TE Connector Interface Code | 54 |
Style | Tinel-Lock |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector Shell Size | 24 |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 00 |
Where can I find additional details, specifications and documents for a EG2904-000?
Additional datasheets, footprints and schematics for EG2904-000 are listed on our Part Details page. You can also find images and similar parts to EG2904-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG2904-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG2904-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG2904-000 fall under?
The EG2904-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EG2904-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG2904-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG2904-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG2904-000 have stock available?
There is no stock from authorised distributors for EG2904-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG2904-000 often in real-time on the comparison pages.
What if I can't find stock of EG2904-000?
You can fill out our help required form which you can use to request a quote for EG2904-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.