Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG2736-000 |
Material | Aluminum Alloy |
---|---|
Adapter Entry Size | 4 |
TE Adapter Code | 18 |
Cable Diameter Range | 32 – 51mm, 125 – 2in |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
TE Connector Interface Code | 18 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Style | Tinel-Lock |
Sealable | Yes |
Connector System | Cable-to-Cable |
Connector Shell Size | 10SL |
Adapter Angle | 90 |
Circular MIL Spec Backshells TX18AZ90D1104 | Sager |
Where can I find additional details, specifications and documents for a EG2736-000?
Additional datasheets, footprints and schematics for EG2736-000 are listed on our Part Details page. You can also find images and similar parts to EG2736-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG2736-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG2736-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG2736-000 fall under?
The EG2736-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EG2736-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG2736-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG2736-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG2736-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for EG2736-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG2736-000 often in real-time on the comparison pages.
What if I can't find stock of EG2736-000?
You can fill out our help required form which you can use to request a quote for EG2736-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.