EG1683-000 Connector Backshells & Adapters by TE Connectivity

BND40AB00-1407V

Status: Active
Series: -
RoHS: Unknown
Aliases: EG1683-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Material Aluminum
Adapter Entry Size 7
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
TE Adapter Code 40
Cable Diameter Range 5.6 – 8.9mm, .219 – .35in
Cable Entry Diameter .2 – 11.1mm, .01 – .44in
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
Adapter Angle 00
Pluggable I/O Accessory Type Band
Connector Shell Size D, 15
Termination Device Type Band Strap
Termination Device Included Band
Style Band Adapter
Overbraid Termination Band
Salt Spray Resistance 500Hr
Operating Temperature Range -65 – 175°C, -85 – 347°F

Alternative Descriptions

Banding Backshell with Band Strap for MIL-DTL-38999 Series III and IV Circular Connectors 15 Shell Size Straight Aluminum Alloy | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EG1683-000?

Additional datasheets, footprints and schematics for EG1683-000 are listed on our Part Details page. You can also find images and similar parts to EG1683-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EG1683-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1683-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EG1683-000 fall under?

The EG1683-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EG1683-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EG1683-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EG1683-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EG1683-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for EG1683-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EG1683-000 often in real-time on the comparison pages.

What if I can't find stock of EG1683-000?

You can fill out our help required form which you can use to request a quote for EG1683-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay