Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG1638-000 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.53
|
21,000
in stock
|
Buy Now |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Color | Red |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .88mm, .035in |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Cut Length | 40mm, 1.575in |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Expanded Inside Diameter (Min) | 1in, 25.4mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Asia, Global |
Wall Type | Single |
Product Family | RNF-100 |
Flammability | Flame-Retardant |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 135°C |
Where can I find additional details, specifications and documents for a EG1638-000?
Additional datasheets, footprints and schematics for EG1638-000 are listed on our Part Details page. You can also find images and similar parts to EG1638-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG1638-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1638-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG1638-000 fall under?
The EG1638-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EG1638-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG1638-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG1638-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG1638-000 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for EG1638-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG1638-000 often in real-time on the comparison pages.
What if I can't find stock of EG1638-000?
You can fill out our help required form which you can use to request a quote for EG1638-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.