EG1118-000

Application Tooling

> Heat Shrink Equipment

distributor space
Organise Price Comparison Results by
Distributor Statistics for EG1118-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EG1118-000
Series Information for EG1118-000 - TE Connectivity
  • Status: Active
  • Aliases: EG1118-000
  • Product Code: B999
  • Global Product Line: 729
  • GPL Description: Aerospace Defense & Marine

Description

CV1981-ST-120V1600W-US

Specifications

Application:
Cable Assembly
Tool Type:
Heating Tool
Voltage:
110V
Process Flow:
Discrete
Region:
Americas
Spare Parts Tooling:
CV-1981-120V-1600W

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
CV1981 ST Series Thermogun Heating Tool 120V 1600W US Plug
Allied Electronics, Inc
Heating Tool