EG1110-000 Heat Shrink Equipment by TE Connectivity

CV1981-ATPID-120V1600W-US

Status: Active
Series: -
RoHS: Unknown
Aliases: EG1110-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,196.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$1,196.52
-
Buy Now
Logo for RS Americas
RS Americas
from US$1,416.24
-
Buy Now
Logo for Sager
Sager
from US$1,330.88
-
Buy Now

Specifications

Application Cable Assembly
Tool Type Heating Tool
Voltage 110V
Process Flow Discrete
Region Americas
Spare Parts Tooling CV-1981-120V-1600W

Alternative Descriptions

CV1981 AT Series Thermogun Heating Tool 120V 1600W US Plug | Avnet America
CV1981-ATPID-120V1600W-US | TE Connectivity EG1110-000 | RS Americas
Heat Guns & Nozzles CV1981ATPID120V1600W | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EG1110-000?

Additional datasheets, footprints and schematics for EG1110-000 are listed on our Part Details page. You can also find images and similar parts to EG1110-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EG1110-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG1110-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EG1110-000 fall under?

The EG1110-000 is listed under Application Tooling > Heat Shrink Equipment.

Can I view similar or alternative parts?

You can view similar parts to EG1110-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EG1110-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EG1110-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EG1110-000 have stock available?

Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for EG1110-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EG1110-000 often in real-time on the comparison pages.

What if I can't find stock of EG1110-000?

You can fill out our help required form which you can use to request a quote for EG1110-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay