New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
EG1100-000
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
EG1100-000
Loading...
Loading Results for
EG1100-000
Details for
EG1100-000
by
TE Connectivity
Application Tooling
>
Heat Shrink Equipment
CV1983-ST-230V2300W-EU
Datasheet
PCB Footprint
EG1100-000 by TE Connectivity
CV1983-ST-230V2300W-EU
Part Information
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Datasheet
PCB Footprint
Status: Active
Aliases: EG1100-000
Product Code: B999
Global Product Line: 729
GPL Description: Aerospace Defense & Marine
Technical Specifications
Application:
Cable Assembly
Process Flow:
Discrete
Voltage:
220V
Tool Type:
Heating Tool
Region:
EMEA, Asia Pacific
Alternate Descriptions
CV1983 ST Series Thermogun Heating Tool 230V 2300W EU Plug
Avnet America