Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899819-1,
EG02456001 |
No distributors results available
Color | Clear |
---|---|
Flexibility | Semi-Rigid |
Fluid Type | Water, Typical Automotive Fluids |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .175in, 4.45mm |
Expanded Inside Diameter (Min) | 17.78mm, .7in |
Cut Length | 60mm, 2.362in |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Dual |
Product Family | RBK-VWS |
Operating Temperature Range | -40 – 105°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection |
Resistant To | Abrasion, Fluids |
Shrink Temperature (Min) | 100°C |
Recovery Temperature | 135°C |
Where can I find additional details, specifications and documents for a EG02456001?
Additional datasheets, footprints and schematics for EG02456001 are listed on our Part Details page. You can also find images and similar parts to EG02456001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG02456001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG02456001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG02456001 fall under?
The EG02456001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EG02456001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG02456001 you can contact the distributor directly for product support, shipping queries etc.
Is the EG02456001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG02456001 have stock available?
There is no stock from authorised distributors for EG02456001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG02456001 often in real-time on the comparison pages.
What if I can't find stock of EG02456001?
You can fill out our help required form which you can use to request a quote for EG02456001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.