Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG0027-000 |
Material Code | 100 |
---|---|
Adhesive Pre-Coat | No |
Material | Low Fire Hazard Material |
Material Systems Code | 100 |
Lipped | Yes |
Connector or Backshell Outside Diameter | 11 mm, 10 mm, 9 mm, .31 in, .39 in, .43 in, 8 mm, .35 in |
Wire/Cable Outside Diameter | 3.5 mm, 4.5 mm, .14 in, .18 in, 4 mm, 5 mm, .2 in, .16 in |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /180 Precoat |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
EMI Shielded Molded Boot Low Fire Hazard Straight | Avnet America |
Heat Shrink Cable Boots & End Caps 202K111-100-0 | Sager |
Where can I find additional details, specifications and documents for a EG0027-000?
Additional datasheets, footprints and schematics for EG0027-000 are listed on our Part Details page. You can also find images and similar parts to EG0027-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG0027-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG0027-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG0027-000 fall under?
The EG0027-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to EG0027-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG0027-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG0027-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG0027-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EG0027-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG0027-000 often in real-time on the comparison pages.
What if I can't find stock of EG0027-000?
You can fill out our help required form which you can use to request a quote for EG0027-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.