Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EG0025-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
TE Adapter Code | 54 |
---|---|
Material | Aluminum Alloy |
Adapter Plating Material | Electroless Nickel |
Adapter Entry Size | 10 |
Connector Detail Specification Number | MIL-DTL-26482 |
TE Connector Interface Code | 54 |
Connector General Specification Number | MIL-DTL-26482 Series 2/Class A,L |
Connector Shell Size | 16 |
Connector System | Cable-to-Cable |
Adapter Angle | Straight |
Style | Band Adapter |
Sealable | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Backshell for MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III Circular Connectors 16/16S/19 Shell Size ST Aluminum Alloy | Avnet Asia |
Where can I find additional details, specifications and documents for a EG0025-000?
Additional datasheets, footprints and schematics for EG0025-000 are listed on our Part Details page. You can also find images and similar parts to EG0025-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EG0025-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EG0025-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EG0025-000 fall under?
The EG0025-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EG0025-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EG0025-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EG0025-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EG0025-000 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for EG0025-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EG0025-000 often in real-time on the comparison pages.
What if I can't find stock of EG0025-000?
You can fill out our help required form which you can use to request a quote for EG0025-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.