Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | - |
Drain Source Voltage Vds | - |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 2W |
Transistor Case Style | EFCP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
N-Channel Power Mosfet, 24V, 13A, 11.5Mohm, Dual Efcp/Reel Rohs Compliant: Yes |Onsemi EFC6601R-TR | Newark Electronics |
Mosfet Array 2 N-Channel (Dual) 2W Surface Mount EFCP2718-6CE-020 | Future Electronics |
Transistor MOSFET Array Dual N-CH 24V 13A 6-Pin EFCP T/R | Avnet America |
MOSFET, DUAL N-CH, 24VSS, 13A, EFCP | element14 |
Where can I find additional details, specifications and documents for a EFC6601R-TR?
Additional datasheets, footprints and schematics for EFC6601R-TR are listed on our Part Details page. You can also find images and similar parts to EFC6601R-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFC6601R-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFC6601R-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFC6601R-TR fall under?
The EFC6601R-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to EFC6601R-TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFC6601R-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EFC6601R-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFC6601R-TR have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EFC6601R-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFC6601R-TR often in real-time on the comparison pages.
What if I can't find stock of EFC6601R-TR?
You can fill out our help required form which you can use to request a quote for EFC6601R-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.