Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | - |
Drain Source Voltage Vds | - |
On Resistance Rds(on) | - |
Rds(on) Test Voltage Vgs | - |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 1.6W |
Transistor Case Style | EFCP |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, DUAL N-CH, 24VSS, 6A, EFCP | Farnell |
Mosfet, Dual N-Ch, 24Vss, 6A, Efcp |Onsemi EFC4619R-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a EFC4619R-TR?
Additional datasheets, footprints and schematics for EFC4619R-TR are listed on our Part Details page. You can also find images and similar parts to EFC4619R-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFC4619R-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFC4619R-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFC4619R-TR fall under?
The EFC4619R-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to EFC4619R-TR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFC4619R-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EFC4619R-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EFC4619R-TR have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for EFC4619R-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFC4619R-TR often in real-time on the comparison pages.
What if I can't find stock of EFC4619R-TR?
You can fill out our help required form which you can use to request a quote for EFC4619R-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.