Status: | Active |
---|---|
Series: | EFC4612R-S |
RoHS: | Compliant |
2.5 V drive |
Common-Drain type |
ESD Diode-Protected Gate |
RoHS compliance |
Applications |
---|
1-2 Cells Lithium-ion Battery Charging and Discharging Switch |
End Products |
---|
1-2 Cells Lithium-ion Battery Devices |
Description | EFC4612R-S |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual Common Drain |
V(BR)DSS Min (V) | 24 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.3 |
ID Max (A) | 6 |
PD Max (W) | 1.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=72 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=45 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 29 |
Qg Typ @ VGS = 10 V (nC) | 7 |
Ciss Typ (pF) | - |
Package Type | WLCSP-4 |
Mosfet, Dual N-Ch, 24Vss, 6A, Wlcsp | Newark Electronics |
Where can I find additional details, specifications and documents for a EFC4612R-S-TR?
Additional datasheets, footprints and schematics for EFC4612R-S-TR are listed on our Part Details page. You can also find images and similar parts to EFC4612R-S-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EFC4612R-S-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EFC4612R-S-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EFC4612R-S-TR fall under?
The EFC4612R-S-TR is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to EFC4612R-S-TR when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EFC4612R-S-TR you can contact the distributor directly for product support, shipping queries etc.
Is the EFC4612R-S-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for EFC4612R-S-TR have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for EFC4612R-S-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EFC4612R-S-TR often in real-time on the comparison pages.
What if I can't find stock of EFC4612R-S-TR?
You can fill out our help required form which you can use to request a quote for EFC4612R-S-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.