Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF9610-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Adapter Plating Material | Electroless Nickel |
---|---|
TE Adapter Code | 54 |
Adapter Entry Size | 14 |
Material | Aluminum Alloy |
Connector Detail Specification Number | MIL-DTL-26482 |
Connector General Specification Number | MIL-DTL-26482 Series 2/Class A,L |
TE Connector Interface Code | 54 |
Sealable | Yes |
Connector Shell Size | 20 |
Termination Device Type | Band Strap |
Accessory Type | Band Strap |
Style | Band Adapter |
Adapter Angle | Straight |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Banding Backshell For Use With MIL-DTL-26482 Series II/MIL-DTL-83723 Series I and III Circular Connectors 37 Shell Size/20 Shell Size Straight Aluminum | Avnet America |
Where can I find additional details, specifications and documents for a EF9610-000?
Additional datasheets, footprints and schematics for EF9610-000 are listed on our Part Details page. You can also find images and similar parts to EF9610-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF9610-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF9610-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF9610-000 fall under?
The EF9610-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF9610-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF9610-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF9610-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF9610-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EF9610-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF9610-000 often in real-time on the comparison pages.
What if I can't find stock of EF9610-000?
You can fill out our help required form which you can use to request a quote for EF9610-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.