Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF9604-000 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Material | 303 Stainless Steel |
Adapter Entry Size | 14 |
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Connector Detail Specification Number | MIL-DTL-38999 |
TE Connector Interface Code | 40 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W |
Backshell Entry | 14 |
Connector Shell Size | 18 |
Adapter Angle | Straight |
Style | Band Adapter |
Sealable | Yes |
Termination Device Type | Band Strap |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Banding Backshell without Band Strap for MIL-DTL-38999 Series III & IV Circular Connectors 19 Shell Size Stainless Steel Straight | Avnet America |
Where can I find additional details, specifications and documents for a EF9604-000?
Additional datasheets, footprints and schematics for EF9604-000 are listed on our Part Details page. You can also find images and similar parts to EF9604-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF9604-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF9604-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF9604-000 fall under?
The EF9604-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF9604-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF9604-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF9604-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF9604-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for EF9604-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF9604-000 often in real-time on the comparison pages.
What if I can't find stock of EF9604-000?
You can fill out our help required form which you can use to request a quote for EF9604-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.