EF9561-000 Connector Backshells & Adapters by TE Connectivity

BNX54AB90-1204AX

Status: Active
Series: -
RoHS: Unknown
Aliases: EF9561-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

TE Adapter Code 54
Material Aluminum
Adapter Entry Size 4
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Cable Diameter Range .125 – .2in, 3.2 – 5.1mm
Cable Entry Diameter .01 – .25in, .2 – 6.4mm
Connector Detail Specification Number AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241, NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081
Connector General Specification Number MIL-DTL-83723 Series III/Class A,G,K,R,S, AS81703 Series 3, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L, AS50151 Crimp Contact, AS81703 Series 3/Class E,L, MIL-DTL-83723 Series III/Class S, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R
Connector Shell Size 12S, 12, 07
Termination Device Type Band Strap
Style Band Adapter
Adapter Angle 90
Pluggable I/O Accessory Type Band
Overbraid Termination Band
Operating Temperature Range -85 – 347°F, -65 – 175°C
Salt Spray Resistance 500Hr


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF9561-000?

Additional datasheets, footprints and schematics for EF9561-000 are listed on our Part Details page. You can also find images and similar parts to EF9561-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF9561-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF9561-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF9561-000 fall under?

The EF9561-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EF9561-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF9561-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF9561-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF9561-000 have stock available?

There is no stock from authorised distributors for EF9561-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF9561-000 often in real-time on the comparison pages.

What if I can't find stock of EF9561-000?

You can fill out our help required form which you can use to request a quote for EF9561-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay