Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Insulation Diameter | 28 – 45mm, 1.1 – 1.77in |
Sheath Outside Diameter | 1.97in, 50mm |
Cross-Section Range | 2500mm² |
Voltage Class | ≤ 52kV |
Design Specification | IEEE 404, IEC 60840 |
Application Type | Inline |
Packaging Quantity | 1 |
Product Availability | AMERICAS, ANZPAC, China, ASIA, EMEA |
Minimum Order Quantity | 1 |
Mechanical Connectors Included | Yes |
Technology | Heat Shrink |
Insulation | Paper, Plastic |
Where can I find additional details, specifications and documents for a EF9365-011?
Additional datasheets, footprints and schematics for EF9365-011 are listed on our Part Details page. You can also find images and similar parts to EF9365-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF9365-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF9365-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF9365-011 fall under?
The EF9365-011 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EF9365-011 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF9365-011 you can contact the distributor directly for product support, shipping queries etc.
Is the EF9365-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF9365-011 have stock available?
There is no stock from authorised distributors for EF9365-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF9365-011 often in real-time on the comparison pages.
What if I can't find stock of EF9365-011?
You can fill out our help required form which you can use to request a quote for EF9365-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.