Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF9244-000 |
Prices starting from US$87.98
Material | Aluminum |
---|---|
Adapter Entry Size | 12 |
Color | Black |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
TE Adapter Code | 40 |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Connector Detail Specification Number | D38999/42, D38999/24, D38999/20, D38999/26, D38999/47, D38999/46, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W |
Connector Shell Size | C, 13 |
Termination Device Included | TR12BI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Mil Spec Backshells Txr40Az00-1212Bi |Raychem Te Connectivity EF9244-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40AZ00-1212BI | Rapid Electronics |
TE Connectivity Connector Accessories Tinel-Lock Backshell with Ring Size 13 ST Aluminum Alloy Zinc Nickel Finish Black | Distrelec |
Connector Accessories Tinel-Lock Backshell with Ring Size 13 ST Aluminum Alloy Zinc Nickel Finish Black | Avnet America |
Where can I find additional details, specifications and documents for a EF9244-000?
Additional datasheets, footprints and schematics for EF9244-000 are listed on our Part Details page. You can also find images and similar parts to EF9244-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF9244-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF9244-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF9244-000 fall under?
The EF9244-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF9244-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF9244-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF9244-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF9244-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for EF9244-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF9244-000 often in real-time on the comparison pages.
What if I can't find stock of EF9244-000?
You can fill out our help required form which you can use to request a quote for EF9244-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.