Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF8704-000 |
Material | Aluminum Alloy |
---|---|
TE Adapter Code | 41 |
Adapter Entry Size | 2 |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series II/Class E,T |
Connector System | Cable-to-Cable |
Connector Shell Size | 22 |
Sealable | Yes |
Adapter Angle | 45 |
Style | M85049 |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Backshell 45° Angle Aluminum Alloy Shell Size 22 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters R85049/86-22Z02 | Sager |
Where can I find additional details, specifications and documents for a EF8704-000?
Additional datasheets, footprints and schematics for EF8704-000 are listed on our Part Details page. You can also find images and similar parts to EF8704-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF8704-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF8704-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF8704-000 fall under?
The EF8704-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF8704-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF8704-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF8704-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF8704-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EF8704-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF8704-000 often in real-time on the comparison pages.
What if I can't find stock of EF8704-000?
You can fill out our help required form which you can use to request a quote for EF8704-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.