Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF8697-000 |
Adapter Entry Size | 3 |
---|---|
TE Adapter Code | 54 |
Material | Aluminum Alloy |
Connector Detail Specification Number | NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241 |
Connector General Specification Number | MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS50151 Class D,L,U,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Crimp Contact, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-26482 Series 2/Class A,L |
Style | M85049 |
Connector Shell Size | 24 |
Adapter Angle | 45 |
Connector System | Cable-to-Cable |
Sealable | Yes |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Connector Accessories Backshell 45° Angle Aluminum Alloy Zinc Nickel Finish Shell Size 24 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters R85049/83-24Z03 | Sager |
Where can I find additional details, specifications and documents for a EF8697-000?
Additional datasheets, footprints and schematics for EF8697-000 are listed on our Part Details page. You can also find images and similar parts to EF8697-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF8697-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF8697-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF8697-000 fall under?
The EF8697-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF8697-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF8697-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF8697-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF8697-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for EF8697-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF8697-000 often in real-time on the comparison pages.
What if I can't find stock of EF8697-000?
You can fill out our help required form which you can use to request a quote for EF8697-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.