EF8666-000 Connector Backshells & Adapters by TE Connectivity

R85049/89-15Z02

Status: Active
Series: -
RoHS: Unknown
Aliases: EF8666-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

TE Adapter Code 40
Material Aluminum Alloy
Adapter Entry Size 2
Connector Detail Specification Number D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46
Connector General Specification Number MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class F,W
Adapter Angle 45
Connector System Cable-to-Cable
Style M85049
Connector Shell Size 15
Sealable Yes
Operating Temperature Range -65 – 175°C, -85 – 347°F

Alternative Descriptions

Connector Accessories Backshell 45° Angle Aluminum Alloy Shell Size 15 | Avnet America
Circular MIL Spec Strain Reliefs & Adapters R85049/89-15Z02 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF8666-000?

Additional datasheets, footprints and schematics for EF8666-000 are listed on our Part Details page. You can also find images and similar parts to EF8666-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF8666-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF8666-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF8666-000 fall under?

The EF8666-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EF8666-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF8666-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF8666-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF8666-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EF8666-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF8666-000 often in real-time on the comparison pages.

What if I can't find stock of EF8666-000?

You can fill out our help required form which you can use to request a quote for EF8666-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay