EF82116001 Heat Shrink Tubing by TE Connectivity

AP-2000-6-0-220MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1899816-0,
EF82116001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Fluid Type Unleaded Gasoline
Color Black
Material Irradiated Modified Polyolefin
Flexibility Semi-Flexible
Cut Length 8.661in, 220mm
Expanded Inside Diameter (Min) .236in, 6mm
Recovered Wall Thickness (Nominal) 1mm, .0391in
Recovered Wall Thickness (Tolerance) 1mm, .0391in
Recovered Inside Diameter (Max) .187in, 4.76mm
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Product Family AP-2000
Resistant To Fluids, Impact, Mechanical Damage
Recovery Temperature 115°C
Shrink Temperature (Min) 110°C
Operating Temperature Range -40 – 80°C
Flammability Non-Flame-Retardant
Fluid Resistance Immersion Protection


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF82116001?

Additional datasheets, footprints and schematics for EF82116001 are listed on our Part Details page. You can also find images and similar parts to EF82116001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF82116001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF82116001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF82116001 fall under?

The EF82116001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to EF82116001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF82116001 you can contact the distributor directly for product support, shipping queries etc.

Is the EF82116001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF82116001 have stock available?

There is no stock from authorised distributors for EF82116001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF82116001 often in real-time on the comparison pages.

What if I can't find stock of EF82116001?

You can fill out our help required form which you can use to request a quote for EF82116001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay