Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Inside Diameter (Max) | 95mm |
Application Diameter (Min) | 105mm |
Wall Thickness | Thick |
Application Diameter (Max) | 295mm |
Recovered Wall Thickness (Max) | 4.3mm |
Expanded Inside Diameter (Min) | 320mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
UL Rating | Yes |
CSA Certified | Yes |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Low Smoke Emission | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | No |
Other Colors Available | No |
Product Use | Insulate, protect & seal power cable joints |
Spool Length | 300m |
Product Availability | China, ANZPAC, ASIA, EMEA, AMERICAS |
Adhesive Coating | No |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Shrink Ratio | < 3:1 |
Material System | Crosslinked Polyolefin |
Product Type | Heat Shrink Tubing |
Component Design | Heat Shrink |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Environmental Resistance | Transformer Oil & Hydrocarbons |
Where can I find additional details, specifications and documents for a EF7489-000?
Additional datasheets, footprints and schematics for EF7489-000 are listed on our Part Details page. You can also find images and similar parts to EF7489-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF7489-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF7489-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF7489-000 fall under?
The EF7489-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to EF7489-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF7489-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF7489-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF7489-000 have stock available?
There is no stock from authorised distributors for EF7489-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF7489-000 often in real-time on the comparison pages.
What if I can't find stock of EF7489-000?
You can fill out our help required form which you can use to request a quote for EF7489-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.