EF6714-000 Power Cable Accessories by TE Connectivity

MM-5-43BC170

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Transparent
Partition Orientation Vertical
Number of Main Wires (Max) 4
Number of Branch Wires (Max) 4
Cable Diameter (Max) (Main) 55mm
Branch Cable Cross-Section (Max) 70mm²
Filler Volume 1.7l
Cable Cross-Section (Max) (Main) 150mm²
Cable Cross-Section (Min) (Main) 35mm²
Branch Cable Diameter (Max) 36mm
Branch Cable Cross-Section (Min) 10mm²
Branch Cable Diameter (Min) 18mm
Cable Diameter (Min) (Main) 27mm
Voltage Class ≤ 1kV
UL Rating No
CSA Certified No
Standards EN 50393
Halogen Free Yes
Non-Toxic & Non-Corrosive Emission Isocyanate-Free No
UV-Stabilized No
Silicone-Free Yes
Solvent-Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction English
Product Availability Worldwide
Tap Geometry Parallel
Technology Resin
Filler Packing (D/C) Cans
Filler RAPID 43B
Product Family GURO MM-5
Strain Relief No
Product Type Resin Branch Joint
Closing Method Snap to Close
Shelf Life 24 months
Mechanical Connectors Included No
Cable Seal Foam Rools
Case Seal Labyrinth
Chemical Resistance Water & Humic Acids


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF6714-000?

Additional datasheets, footprints and schematics for EF6714-000 are listed on our Part Details page. You can also find images and similar parts to EF6714-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF6714-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF6714-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF6714-000 fall under?

The EF6714-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to EF6714-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF6714-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF6714-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF6714-000 have stock available?

There is no stock from authorised distributors for EF6714-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF6714-000 often in real-time on the comparison pages.

What if I can't find stock of EF6714-000?

You can fill out our help required form which you can use to request a quote for EF6714-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay