EF6683-000 Connector Backshells & Adapters by TE Connectivity

BNX21AB90-1408AX

Status: Active
Series: -
RoHS: Unknown
Aliases: EF6683-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color Olive Drab
Adapter Entry Size 8
TE Adapter Code 21
Material Aluminum
Cable Diameter Range .25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter .01 – .5in, .2 – 12.7mm
Connector Detail Specification Number MS3116, MS3111, MS3128, MS3121, MS3120, MS3126, MS3110
Connector General Specification Number MIL-DTL-26482 Series 1/Class E,F,J,P
Termination Device Type Band Strap
Connector Shell Size 14
Style Band Adapter
Pluggable I/O Accessory Type Band
Adapter Angle 90
Overbraid Termination Band
Operating Temperature Range -65 – 175°C, -85 – 347°F
Salt Spray Resistance 500Hr


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF6683-000?

Additional datasheets, footprints and schematics for EF6683-000 are listed on our Part Details page. You can also find images and similar parts to EF6683-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF6683-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF6683-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF6683-000 fall under?

The EF6683-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to EF6683-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF6683-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF6683-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF6683-000 have stock available?

There is no stock from authorised distributors for EF6683-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF6683-000 often in real-time on the comparison pages.

What if I can't find stock of EF6683-000?

You can fill out our help required form which you can use to request a quote for EF6683-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay