EF61896001 Heat Shrink Tubing by TE Connectivity

HFT5000-20/10-0-170MM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1899814-8,
EF61896001
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for Sager
Sager
from US$0.31
-
Buy Now

Specifications

Fluid Type Battery Acid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Brake Fluid
Color Black
Material Polyethylene/Polyester
Shrink Ratio 2:1
Flexibility Very Flexible
Cut Length 6.693in, 170mm
Expanded Inside Diameter (Min) .787in, 20mm
Recovered Inside Diameter (Max) .394in, 10mm
Product Source Czech Republic
Packaging Method Piece
Applicable Region Global
Wall Type Fiber & Fabric
Product Family HFT5000
Operating Temperature Range -40 – 125°C
Fluid Resistance None
Resistant To Flexing, Cut-Through, Abrasion, Mechanical Damage, Vibration
Flammability Non-Flame-Retardant
Shrink Temperature (Min) 80°C
Recovery Temperature 110°C

Alternative Descriptions

Heat Shrink Tubing & Sleeves | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF61896001?

Additional datasheets, footprints and schematics for EF61896001 are listed on our Part Details page. You can also find images and similar parts to EF61896001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF61896001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF61896001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF61896001 fall under?

The EF61896001 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to EF61896001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF61896001 you can contact the distributor directly for product support, shipping queries etc.

Is the EF61896001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF61896001 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for EF61896001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF61896001 often in real-time on the comparison pages.

What if I can't find stock of EF61896001?

You can fill out our help required form which you can use to request a quote for EF61896001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay