Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF5833-000 |
Prices starting from US$81.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$178.75
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$161.02
|
63
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$161.02
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$156.99
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$195.00
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$153.00
|
12
in stock
|
Buy Now | |
Farnell
from US$195.96
|
10
in stock
|
Buy Now | |
Avnet America
from US$127.30
|
-
|
Buy Now | |
Sager
from US$81.60
|
-
|
Buy Now |
Adapter Entry Size | 4 |
---|---|
Material | Aluminum |
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
TE Adapter Code | 40 |
Color | Black |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W |
Adapter Angle | 00 |
Connector Shell Size | 13, C |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Style | Tinel-Lock Adapter |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR04AI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTXR40AZ00-1204AI TINEL-LOCK ADAPTER, STRAIGHT | Heilind Electronics |
Circular Mil Spec Backshells Txr40Az00-1204Ai |Raychem Te Connectivity EF5833-000 | Newark Electronics |
Circular MIL Spec Backshells TXR40AZ00-1204AI | Rapid Electronics |
TE Connectivity Shrink Boot Adapters 180° 13 Shell Size Zinc Nickel Aluminum Alloy | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Where can I find additional details, specifications and documents for a EF5833-000?
Additional datasheets, footprints and schematics for EF5833-000 are listed on our Part Details page. You can also find images and similar parts to EF5833-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF5833-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF5833-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF5833-000 fall under?
The EF5833-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF5833-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF5833-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF5833-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF5833-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for EF5833-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF5833-000 often in real-time on the comparison pages.
What if I can't find stock of EF5833-000?
You can fill out our help required form which you can use to request a quote for EF5833-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.