EF4789-010

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EF4789-010
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EF4789-010
Series Information for EF4789-010 - TE Connectivity
  • Status: Active
  • Product Code: C880
  • Global Product Line: 748
  • GPL Description: ENERGY

Description

EHVS-52H-I-W-2E-C1426

Specifications

Number of Cores:
1
Cross-Section Range:
2500mm²
Sheath Outside Diameter:
2.79in, 70mm
Insulation Diameter:
42 – 55mm, 1.65 – 2.17in
Voltage Class:
≤ 52kV
Design Specification:
IEEE 404, IEC 60840
Application Type:
Inline
Packaging Quantity:
1
Product Availability:
EMEA, AMERICAS, ANZPAC, China, ASIA
Minimum Order Quantity:
1
Insulation:
Paper, Plastic
Mechanical Connectors Included:
Yes
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability