Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF4069-000 |
No distributors results available
Material | Aluminum |
---|---|
Color | Olive Drab |
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
Adapter Entry Size | 6 |
TE Adapter Code | 76 |
Cable Entry Diameter | .2 – 9.5mm, .01 – .38in |
Cable Diameter Range | .188 – .3in, 4.8 – 7.6mm |
Connector Detail Specification Number | Patt 105, Patt 603 |
Connector General Specification Number | BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (SPT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), BS9522 F0017, MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (PT-SE Socapex), NFL 54 125, MIL-DTL-26482 Series 1 (SPT Bendix) |
Style | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR06AI |
Connector Shell Size | 22 |
Adapter Angle | 90 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 48Hr |
Where can I find additional details, specifications and documents for a EF4069-000?
Additional datasheets, footprints and schematics for EF4069-000 are listed on our Part Details page. You can also find images and similar parts to EF4069-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF4069-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF4069-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF4069-000 fall under?
The EF4069-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF4069-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF4069-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF4069-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF4069-000 have stock available?
There is no stock from authorised distributors for EF4069-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF4069-000 often in real-time on the comparison pages.
What if I can't find stock of EF4069-000?
You can fill out our help required form which you can use to request a quote for EF4069-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.