Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF3497-000 |
No distributors results available
Adapter Entry Size | 8 |
---|---|
Adapter Plating Material | Zinc Cobalt over Electroless Nickel |
TE Adapter Code | 21 |
Color | Olive Drab |
Material | Aluminum |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Cable Diameter Range | 6.4 – 10.2mm, .25 – .4in |
Connector Detail Specification Number | MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121 |
Connector General Specification Number | MIL-DTL-26482 Series 1/Class E,F,J,P |
Connector Shell Size | 12 |
Pluggable I/O Accessory Type | Band |
Style | Band Adapter |
Termination Device Type | Band Strap |
Adapter Angle | 00 |
Overbraid Termination | Band |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 48Hr |
Where can I find additional details, specifications and documents for a EF3497-000?
Additional datasheets, footprints and schematics for EF3497-000 are listed on our Part Details page. You can also find images and similar parts to EF3497-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF3497-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF3497-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF3497-000 fall under?
The EF3497-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to EF3497-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF3497-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF3497-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF3497-000 have stock available?
There is no stock from authorised distributors for EF3497-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF3497-000 often in real-time on the comparison pages.
What if I can't find stock of EF3497-000?
You can fill out our help required form which you can use to request a quote for EF3497-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.