Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Grey |
---|---|
Weight | 2.65kg |
Termination Stud Thread | M12 |
Creepage Distance | 758mm, 29.8in |
Shed Outside Diameter | 119mm |
Shed Inside Diameter | 3.8in, 97mm |
Height | 299mm |
Steep Lightning Impulse Current – 1/20µs @ 10kA | 67.4kV |
Continuous Operating Voltage (Uc) | 20kV |
Flashover Voltage | 80kV |
Short Circuit Current | 40kA |
Discharge Current (Nominal) | 10kA |
Voltage Rating (Ur) | 25kV |
Impulse Voltage 1.2/50µs (Positive) | 200kV |
Residual Voltage (Nominal Current) | 64.8kV |
Voltage Rating (Uc) | 25kV |
BIL Rating | 200kV |
Cantilever Strength -SSL | 350kN |
Application Type | Distribution |
Free of Lead, Cadmium, Heavy Metals | Yes |
Minimum Packaging Unit | 3 |
Product Availability | Worldwide |
Technology | Cage |
Surge Arrester Class | 2 |
Shed Profile | Alternating |
Product Family | OCP2 |
Power Frequency Withstand (Wet) | 80kV |
Where can I find additional details, specifications and documents for a EF1488-000?
Additional datasheets, footprints and schematics for EF1488-000 are listed on our Part Details page. You can also find images and similar parts to EF1488-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF1488-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF1488-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF1488-000 fall under?
The EF1488-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to EF1488-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF1488-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF1488-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF1488-000 have stock available?
There is no stock from authorised distributors for EF1488-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF1488-000 often in real-time on the comparison pages.
What if I can't find stock of EF1488-000?
You can fill out our help required form which you can use to request a quote for EF1488-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.