Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EF1154-000 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Transparent |
Partition Orientation | Horizontal |
Number of Branch Wires (Max) | 0 |
Number of Main Wires (Max) | 2 |
Number of Cores | 4 (max) |
Cable Cross-Section (Max) (Main) | 300mm² |
Cable Cross-Section (Min) (Main) | 95mm² |
Cable Connection | Mechanical Connector |
Height (Installed) | 600mm |
Width (Installed) | 820mm |
Cross-Section Range | 95 – 300mm² |
Conductor Range (Main) | 95 – 300mm² |
Filler Volume | 53.5l |
Length (Installed) | 1489mm |
Voltage Class | .6/1kV |
Armoring | No |
CSA Certified | No |
Design Specification | BS EN 50393 |
UL Rating | No |
Standards | BS EN 50393 |
Application Type | Inline |
Free of Lead, Cadmium, Heavy Metals | Yes |
Product Use | Joints/Splices, Outdoor & Direct Buried, Power Cables |
Installation Instruction | English |
Other Colors Available | No |
Minimum Packaging Unit | 1 |
Packaging Quantity | 1 |
Packaging Method | Pallet |
Standard Pack | 1 |
Product Availability | EMEA |
Minimum Order Quantity | 1 |
Case Seal | Clip |
Shelf Life | Unlimited |
Closing Method | Clips |
Cable Shield Style | Copper Wire |
Cable Seal | Foam |
Mechanical Connectors Included | Yes |
Product Family | B&H |
Connector Type | Mechanical |
Mechanical Lug Included (Conductor) | No |
Mechanical Lug Included (Shield) | No |
Product Type | Control Cable Joint |
Technology | Resin |
Filler | Polyurethene Resin |
Where can I find additional details, specifications and documents for a EF1154-000?
Additional datasheets, footprints and schematics for EF1154-000 are listed on our Part Details page. You can also find images and similar parts to EF1154-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EF1154-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF1154-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EF1154-000 fall under?
The EF1154-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to EF1154-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EF1154-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EF1154-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EF1154-000 have stock available?
There is no stock from authorised distributors for EF1154-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EF1154-000 often in real-time on the comparison pages.
What if I can't find stock of EF1154-000?
You can fill out our help required form which you can use to request a quote for EF1154-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.