EF0163-000 Street Lighting by TE Connectivity

ALR-D2A-E53I

Status: Active
Series: -
RoHS: Unknown
Aliases: DUL-ALR-D2A-E53I
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black, White
LED Compatible Yes
Dimensions 64.88 x 27.23mm, 2.55 x 1.07in
Surge Protection 320Joule, 320 J
Voltage Rating 185 – 305VAC
Load Rating (Tungsten) 700W
Fail Mode On
Load Rating (Ballast) 700VA
Relay Rating 16A
Housing Material UV Stabilized Polypropylene Cover & High-Temperature Polyster Base
Standards AS/NZS 1158.6, ANSI C136.10
Mounting Style Socket
Application LEDs, Category P, V Luminaires
Turn ON Light Level 20fc
Turn ON Time Delay Instant Onseconds
Frequency 50Hz
OFF/ON Ratio .6:1
Product Use Roadway Lighting, Specialty Lighting
Warranty 3 Years
Other Colors Available No
Standard Pack 1
Packaging Method Individually Boxed Units
Product Availability ANZPAC, ASIA
Minimum Order Quantity 50
Product Type Commercial/Industrial
Light Sensor Non-Drifting Phototransistor
Technology Electronic
Product Family AC1
Operating Temperature Range -40 – 60°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EF0163-000?

Additional datasheets, footprints and schematics for EF0163-000 are listed on our Part Details page. You can also find images and similar parts to EF0163-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EF0163-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EF0163-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EF0163-000 fall under?

The EF0163-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.

Can I view similar or alternative parts?

You can view similar parts to EF0163-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EF0163-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EF0163-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EF0163-000 have stock available?

There is no stock from authorised distributors for EF0163-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EF0163-000 often in real-time on the comparison pages.

What if I can't find stock of EF0163-000?

You can fill out our help required form which you can use to request a quote for EF0163-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay