Status: | Unknown |
---|---|
Series: | EEV Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
13,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
13,176
in stock
|
Buy Now | |
element14
from US$0.12
|
13,176
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 100µF |
Voltage Rating | 16V |
ESR | 0.52ohm |
Product Range | EEV Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 240mA |
Diameter | 6.3mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Μf, 16V, Smd | Newark Electronics |
CAP, 100µF, 16V, SMD | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 16 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America |
ALU Electrolytic, SMD, EEV, +105oC, 16VDC, 6.3uF, 6.3 x 5.4 | KEMET EEV107M016A9GAA | RS Americas |
Where can I find additional details, specifications and documents for a EEV107M016A9GAA?
Additional datasheets, footprints and schematics for EEV107M016A9GAA are listed on our Part Details page. You can also find images and similar parts to EEV107M016A9GAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEV107M016A9GAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEV107M016A9GAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEV107M016A9GAA fall under?
The EEV107M016A9GAA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to EEV107M016A9GAA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEV107M016A9GAA you can contact the distributor directly for product support, shipping queries etc.
Is the EEV107M016A9GAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEV107M016A9GAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for EEV107M016A9GAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEV107M016A9GAA often in real-time on the comparison pages.
What if I can't find stock of EEV107M016A9GAA?
You can fill out our help required form which you can use to request a quote for EEV107M016A9GAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.