Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black, Outer Layer with Thermo-Indicative Paint |
---|---|
Flexibility | Semi-Rigid |
Application Diameter (Min) | 9mm |
Recovered Inside Diameter (Max) | 8mm |
Cut Length | 1000mm |
Wall Thickness | Medium |
Recovered Wall Thickness (Max) | 3mm |
Application Diameter (Max) | 43mm |
Expanded Inside Diameter (Min) | 53mm |
Mechanical Reinforcement | Woven-Reinforced |
Packaging Method | Wrap-Around with Channels & Clips in Polybag |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Product Family | CNSM |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Inline |
Technology | Heat Shrink |
Product Type | Heat Shrink Wraparound |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Where can I find additional details, specifications and documents for a EE9049-000?
Additional datasheets, footprints and schematics for EE9049-000 are listed on our Part Details page. You can also find images and similar parts to EE9049-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EE9049-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE9049-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EE9049-000 fall under?
The EE9049-000 is listed under Power Systems > Power Cable Accessories > Power Cable Wraps.
Can I view similar or alternative parts?
You can view similar parts to EE9049-000 when available in the Power Cable Wraps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EE9049-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EE9049-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EE9049-000 have stock available?
There is no stock from authorised distributors for EE9049-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EE9049-000 often in real-time on the comparison pages.
What if I can't find stock of EE9049-000?
You can fill out our help required form which you can use to request a quote for EE9049-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.