EE8510-000 Power Cable Accessories by TE Connectivity

MM-5-3D170-SRC4

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Partition Orientation Vertical
Color Transparent
Number of Branch Wires (Max) 4
Number of Main Wires (Max) 4
Branch Cable Cross-Section (Max) 70mm²
Branch Cable Diameter (Max) 36mm
Branch Cable Cross-Section (Min) 10mm²
Cable Cross-Section (Min) (Main) 70mm²
Cable Diameter (Max) (Main) 55mm
Cable Cross-Section (Max) (Main) 150mm²
Filler Volume 1.7l
Voltage Class ≤ 1kV
UL Rating No
Standards EN 50393
CSA Certified No
Non-Toxic & Non-Corrosive Emission Isocyanate-Free No
Silicone-Free Yes
UV-Stabilized No
Low Smoke Emission No
Solvent-Free Yes
Halogen Free Yes
Free of Lead, Cadmium, Heavy Metals Yes
Marine-Offshore-Shipbuilding Certified No
Other Colors Available No
Product Use Outdoor & Direct Buried
Packaging Method Cardbox
Packaging Quantity 1
Minimum Packaging Unit 1
Product Availability EMEA, ASIA, AMERICAS, ANZPAC, China
Minimum Order Quantity 1
Closing Method Snap
Filler PU RAPID 3010
Tap Geometry Parallel
Cable Seal Foam
Strain Relief No
Case Seal Labyrinth
Filler Packing (D/C) Double Chamber Bags
Connector Type Ring Connector
Technology Resin
Product Type LV Resin Branch Joint
Operating Temperature Range -20 – 55°C
Chemical Resistance Water & Humic Acids

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE8510-000?

Additional datasheets, footprints and schematics for EE8510-000 are listed on our Part Details page. You can also find images and similar parts to EE8510-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE8510-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE8510-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE8510-000 fall under?

The EE8510-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to EE8510-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE8510-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EE8510-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EE8510-000 have stock available?

There is no stock from authorised distributors for EE8510-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE8510-000 often in real-time on the comparison pages.

What if I can't find stock of EE8510-000?

You can fill out our help required form which you can use to request a quote for EE8510-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay