EE7536-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EE7536-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EE7536-000
Series Information for EE7536-000 - TE Connectivity
  • Status: Active
  • Aliases: BAH-035030080
  • Product Code: G830
  • Global Product Line: E22
  • GPL Description: ENERGY

Description

BAH-035030080

Specifications

Number of Branch Wires (Max):
0
Cross-Section Range:
50 – 95mm²
Conductor Range (Main):
50 – 95mm²
Cable Cross-Section (Max) (Main):
95mm²
Cable Cross-Section (Min) (Main):
50mm²
Voltage Class:
.6/1kV
UL Rating:
No
CSA Certified:
No
Other Colors Available:
No
Product Use:
Earth Bond Connection on Transition Joints
Minimum Packaging Unit:
1
Packaging Method:
Bag
Standard Pack:
1
Packaging Quantity:
1
Minimum Order Quantity:
1
Product Availability:
EMEA
Shelf Life:
Unlimited
Product Family:
B&H
Cable Shield Style:
Sheath Lead

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability