EE6190-000 Insulation & Protection by TE Connectivity

BMOD-LV-100-S11-00(B12)

Status: Active
Series: -
RoHS: Unknown
Aliases: 3-1899738-5,
BMOD-LV-100-S11-00(B12)
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Voltage Class ≤ 1kV
Energized Installation No
Insulator Type Bus Bar
Material System Crosslinked Polyethylene
Technology Cold Applied De-energised
Product Type Cover
Operating Temperature Range -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE6190-000?

Additional datasheets, footprints and schematics for EE6190-000 are listed on our Part Details page. You can also find images and similar parts to EE6190-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE6190-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE6190-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE6190-000 fall under?

The EE6190-000 is listed under Power Systems > Insulation & Protection > LV/MV Insulating Covers.

Can I view similar or alternative parts?

You can view similar parts to EE6190-000 when available in the LV/MV Insulating Covers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE6190-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EE6190-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EE6190-000 have stock available?

There is no stock from authorised distributors for EE6190-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE6190-000 often in real-time on the comparison pages.

What if I can't find stock of EE6190-000?

You can fill out our help required form which you can use to request a quote for EE6190-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay