EE5115-000 Power Systems Connectors by TE Connectivity

BK409-134/1

Status: Active
Series: -
RoHS: Unknown
Aliases: UTX-BK409-134
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Compact Format No
Conductor Material Aluminum, Copper
Conductor Type Stranded
Barrel Type Standard
Crimp Type Hexagonal Crimping
Barrel Length 5.31in, 135mm
Barrel Diameter 20.6mm, 47mm
Conductor Cross-Section 134mm², 409mm²
Voltage Class ≤ 35kV, ≤ 1kV
Free of Lead, Cadmium, Heavy Metals Yes
Indoor Use Yes
Outdoor Use Yes
Energized Installation No
Application Type Power Distribution
Product Availability ANZPAC, ASIA
Underground Network Component Type Junction Sleeve
Technology Compression
Type Link
Material Aluminum-Copper


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EE5115-000?

Additional datasheets, footprints and schematics for EE5115-000 are listed on our Part Details page. You can also find images and similar parts to EE5115-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EE5115-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EE5115-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EE5115-000 fall under?

The EE5115-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.

Can I view similar or alternative parts?

You can view similar parts to EE5115-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EE5115-000 you can contact the distributor directly for product support, shipping queries etc.

Is the EE5115-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EE5115-000 have stock available?

There is no stock from authorised distributors for EE5115-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EE5115-000 often in real-time on the comparison pages.

What if I can't find stock of EE5115-000?

You can fill out our help required form which you can use to request a quote for EE5115-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay