EE3382-000

Power Systems

> Power Cable Accessories

> Potting Resin

distributor space
Organise Price Comparison Results by
Distributor Statistics for EE3382-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EE3382-000
Series Information for EE3382-000 - TE Connectivity
  • Status: Active
  • Aliases: GUROFLEX-N-C385
  • Product Code: H454
  • Global Product Line: F30
  • GPL Description: ENERGY

Description

GUROFLEX-N-C385

Specifications

Flexibility:
Soft-Elastic
Color:
Green
Voltage Rating:
≤ 1
UL Rating:
No
Standards:
EN 50393, HD 631.1 S2
CSA Certified:
No
Label-Free Acc REACH & CLP:
Yes
Application:
Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable
Halogen Free:
Yes
UV-Stabilized:
No
Isocyanate-Free:
Yes
Solvent-Free:
Yes
Mechanical Resistance:
High Elongation
Marine-Offshore-Shipbuilding Certified:
No
Silicone-Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Product Use:
Insulation
Other Colors Available:
No
Packaging Quantity:
3.85l
Packaging Method:
Cans
Minimum Packaging Unit:
1
Product Availability:
ASIA, EMEA, ANZPAC, China, AMERICAS
Minimum Order Quantity:
1
Component Design:
Crosslinking
Self-Repairing:
No
Material System:
Two-Part Hydrocarbon Resin
Technology:
Resin
Product Type:
Casting Material
Environmental Resistance:
Hydrolysis Stable, Water-Repellent
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability