EE2903-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for EE2903-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for EE2903-000
Series Information for EE2903-000 - TE Connectivity
  • Status: Active
  • Aliases: BAH-028110129
  • Product Code: G829
  • Global Product Line: E22
  • GPL Description: ENERGY

Description

BAH-028110129

Specifications

Flexibility:
Rigid
Color:
Transparent
Partition Orientation:
Horizontal
Number of Cores:
4 (max)
Number of Main Wires (Max):
1
Number of Branch Wires (Max):
0
Cable Cross-Section (Max) (Main):
300mm²
Width (Installed):
500mm
Height (Installed):
600mm
Length (Installed):
894mm
Cable Connection:
Mechanical Connector
Cable Cross-Section (Min) (Main):
95mm²
Filler Volume:
12l
Cross-Section Range:
95 – 300mm²
Conductor Range (Main):
95 – 300mm²
Voltage Class:
.6/1kV
Armoring:
No
UL Rating:
No
Standards:
BS EN 50393
CSA Certified:
No
Design Specification:
BS EN 50393
Free of Lead, Cadmium, Heavy Metals:
Yes
Application Type:
Inline
Product Use:
Outdoor & Direct Buried, Power Cables, Joints/Splices
Other Colors Available:
No
Installation Instruction:
English
Packaging Quantity:
1
Packaging Method:
Pallet
Standard Pack:
1
Minimum Packaging Unit:
1
Product Availability:
EMEA
Minimum Order Quantity:
1
Shelf Life:
Unlimited
Mechanical Lug Included (Conductor):
No
Cable Shield Style:
Copper Wire
Product Family:
B&H
Cable Seal:
Foam
Mechanical Connectors Included:
Yes
Mechanical Lug Included (Shield):
No
Filler:
Polyurethene Resin
Closing Method:
Clips
Product Type:
Control Cable Joint
Connector Type:
Mechanical
Case Seal:
Clip
Technology:
Resin

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability